Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Harris Corporation CD4098BEX
CD4098BEX
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR
Manufacturer:
Harris Corporation
Datasheet:
CD4098BEX Datasheet
History Price: $0.30000
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4098BEX vs CD4047BNS
Part No
CD4098BEX
CD4047BNS
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Harris Corporation
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
Yes
-
Propagation Delay
200 ns
-
Current - Output High, Low
6.8mA, 6.8mA
-
Voltage - Supply
3 V ~ 12 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-