☰
CD4097BPW
CD4097BPW
Active
Description:  IC MUX DUAL 8:1 240OHM 24TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4097BPW Datasheet
History Price: $1.34000
In Stock: 9680
CD4097BPW vs CD4067BME4
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Discontinued
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
8:1
16:1
Number of Circuits
2
1
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
20MHz
14MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 35pF
0.2pF, 55pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP
24-SOIC