☰
CD4086BPW
CD4086BPW
Obsolete
Description:  IC EXPND AND-ORINV GATE 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4086BPW Datasheet
History Price: Obsolete
In Stock: 1675
CD4086BPW vs CD4086BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
AND/OR/INVERT Gate
AND/OR/INVERT Gate
Number of Circuits
1
1
Number of Inputs
8 Input (2, 2, 2, 2)
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-TSSOP
14-SOIC