☰
CD4086BM96
CD4086BM96
Obsolete
Description:  IC EXPND AND-ORINV GATE 14-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4086BM96 Datasheet
History Price: Obsolete
In Stock: 21320
CD4086BM96 vs CD4019BF
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
AND/OR/INVERT Gate
AND/OR Gate
Number of Circuits
1
4
Number of Inputs
8 Input (2, 2, 2, 2)
4
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
16-CDIP