☰
CD4085BPW
CD4085BPW
Obsolete
Description:  IC DUAL AND-ORINV GATE 14-TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4085BPW Datasheet
History Price: Obsolete
In Stock: 38880
CD4085BPW vs CD4048BF
Series
4000B
4000B
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
AND/OR/INVERT Gate
Multifunction
Number of Circuits
2
1
Number of Inputs
8 Input (2, 2, 2, 2)
8
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-TSSOP
16-CDIP