☰
CD4085BM96
CD4085BM96
Obsolete
Description:  IC DUAL AND-ORINV GATE 14-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4085BM96 Datasheet
History Price: $0.18000
In Stock: 31785
CD4085BM96 vs CD4086BEE4
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Logic Type
AND/OR/INVERT Gate
AND/OR/INVERT Gate
Number of Circuits
2
1
Number of Inputs
8 Input (2, 2, 2, 2)
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-PDIP