Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Renesas Electronics CD4081BDMSR
CD4081BDMSR
Obsolete
Logic - Gates and Inverters
Description:
IC
Manufacturer:
Renesas Electronics
Datasheet:
CD4081BDMSR Datasheet
History Price: Obsolete
In Stock: 20640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4081BDMSR vs CD4012BD3
Part No
CD4081BDMSR
CD4012BD3
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Renesas Electronics
Harris Corporation
Series
4000B
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
AND Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
20V
3V ~ 18V
Current - Quiescent (Max)
2.5 μA
5 μA
Current - Output High, Low
3.5mA, 3.5mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-SBDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)