Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Renesas Electronics CD4081BDMSR
CD4081BDMSR
Obsolete
Logic - Gates and Inverters
Description:
IC
Manufacturer:
Renesas Electronics
Datasheet:
CD4081BDMSR Datasheet
History Price: Obsolete
In Stock: 20640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4081BDMSR vs CD4001BF
Part No
CD4081BDMSR
CD4001BF
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Renesas Electronics
Texas Instruments
Series
4000B
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
AND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
20V
-
Current - Quiescent (Max)
2.5 μA
-
Current - Output High, Low
3.5mA, 3.5mA
-
Input Logic Level - Low
1.5V ~ 4V
-
Input Logic Level - High
3.5V ~ 11V
-
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-SBDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-