☰
CD4081BCMX
CD4081BCMX
Active
Description:  CMOS QUAD 2-INPUT AND GATE
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4081BCMX Datasheet
History Price: $0.99000
In Stock: 10880
CD4081BCMX vs CD4002BF
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
3V ~ 15V
-
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
8.8mA, 8.8mA
-
Input Logic Level - Low
1.5V ~ 4V
-
Input Logic Level - High
3V ~ 9V
-
Max Propagation Delay @ V, Max CL
70ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-