☰
CD4078BM96
CD4078BM96
Active
Description:  IC GATE NOR/OR 8INPUT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4078BM96 Datasheet
History Price: $0.66000
In Stock: 45310
CD4078BM96 vs CD4078BD
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
NOR/OR Gate
NOR/OR Gate
Number of Circuits
1
1
Number of Inputs
8
8
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-CDIP