☰
CD4075BEG4
CD4075BEG4
Discontinued
Description:  IC GATE OR 3CH 3-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4075BEG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 49840
CD4075BEG4 vs CD4012BEE4
Series
4000B
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Logic Type
OR Gate
-
Number of Circuits
3
-
Number of Inputs
3
-
Features
-
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
3.4mA, 3.4mA
-
Input Logic Level - Low
1.5V ~ 4V
-
Input Logic Level - High
3.5V ~ 11V
-
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-PDIP
-
Package / Case
14-DIP (0.300", 7.62mm)
-