☰
CD4075BEG4
CD4075BEG4
Discontinued
Description:  IC GATE OR 3CH 3-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4075BEG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 2895
CD4075BEG4 vs CD40106BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Logic Type
OR Gate
Inverter
Number of Circuits
3
6
Number of Inputs
3
1
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
1 μA
4 μA
Current - Output High, Low
3.4mA, 3.4mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
0.9V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
120ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)