Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD4069UBF3A
CD4069UBF3A
Active
Logic - Gates and Inverters
Description:
MILITARY 6-CH, 3-V TO 18-V INVER
Manufacturer:
Texas Instruments
Datasheet:
CD4069UBF3A Datasheet
History Price: Active
In Stock: 880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4069UBF3A vs CD4002BE
Part No
CD4069UBF3A
CD4002BE
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Inverter
NOR Gate
Number of Circuits
6
2
Number of Inputs
6
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
5 μA
1 μA
Current - Output High, Low
6.8mA, 6.8mA
3.4mA, 3.4mA
Input Logic Level - Low
1V ~ 2.5V
1.5V ~ 4V
Input Logic Level - High
4V ~ 12.5V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-PDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)