☰
CD4069UBCSJ
CD4069UBCSJ
Obsolete
Description:  IC INVERTER 6CH 1-INP 14SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4069UBCSJ Datasheet
History Price: Obsolete
In Stock: 47200
CD4069UBCSJ vs CD4001BF
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Inverter
-
Number of Circuits
6
-
Number of Inputs
1
-
Features
-
-
Voltage - Supply
3V ~ 15V
-
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
3.4mA, 3.4mA
-
Input Logic Level - Low
1V ~ 3V
-
Input Logic Level - High
4V ~ 12V
-
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOP
-
Package / Case
14-SOIC (0.209", 5.30mm Width)
-