☰
CD4068BNS
CD4068BNS
Active
Description:  AND/NAND GATE, 4000/14000/40000
Manufacturer:  Texas Instruments
Datasheet:   CD4068BNS Datasheet
History Price: $0.07000
In Stock: 17920
CD4068BNS vs CD40107BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
2
Features
-
Open Drain
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Max)
-
4 μA
Current - Output High, Low
-
-, 68mA
Input Logic Level - Low
-
1.5V ~ 4V
Input Logic Level - High
-
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
-
100ns @ 15V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
8-PDIP
Package / Case
-
8-DIP (0.300", 7.62mm)