☰
CD4068BK3
CD4068BK3
Active
Description:  CMOS 8-INPUT AND/NAND GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4068BK3 Datasheet
History Price: $20.20000
In Stock: 30010
CD4068BK3 vs CD4068BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
AND/NAND Gate
NAND/AND Gate
Number of Circuits
1
1
Number of Inputs
8
8
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatpack
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-CFP
14-PDIP