Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Multiplexer/Demultiplexer Circuit
16:1
8:1
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
14MHz
20MHz
Channel Capacitance (CS(off), CD(off))
0.2pF, 55pF
0.2pF, 35pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.209", 5.30mm Width)
Supplier Device Package
24-SOIC
24-SO