☰
CD4066BNS
CD4066BNS
Active
Description:  IC BILATERAL SWITCH 1 X 1:1 14SO
Manufacturer:  Texas Instruments
Datasheet:   CD4066BNS Datasheet
History Price: $1.09000
In Stock: 24985
CD4066BNS vs CD4512BPW
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Type
Bilateral, FET Switches
Data Selector/Multiplexer
Circuit
1 x 1:1
1 x 8:1
Independent Circuits
4
1
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.209", 5.30mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SO
16-TSSOP