Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD4066BNS
CD4066BNS
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BILATERAL SWITCH 1 X 1:1 14SO
Manufacturer:
Texas Instruments
Datasheet:
CD4066BNS Datasheet
History Price: $1.09000
In Stock: 8295
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4066BNS vs CD4028BD3
Part No
CD4066BNS
CD4028BD3
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Bilateral, FET Switches
Decoder
Circuit
1 x 1:1
1 x 4:10
Independent Circuits
4
1
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.209", 5.30mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SO
16-CDIP