☰
CD4066BCSJX
CD4066BCSJX
Obsolete
Description:  IC BILATERAL SW 1 X 1:1 14SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4066BCSJX Datasheet
History Price: $0.22000
In Stock: 12960
CD4066BCSJX vs CD40147BMT
Series
4000B
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Discontinued
Type
Bilateral, FET Switches
Priority Encoder
Circuit
1 x 1:1
10 x 1:4
Independent Circuits
4
1
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Single Supply
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOP
16-SOIC