Packaging
Tape & Reel (TR)
Bulk
Type
Magnitude Comparator
Magnitude Comparator
Output
Active High
Active High
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Output High, Low
4.2mA, 4.2mA
6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL
350ns @ 15V, 50pF
350ns @ 15V, 50pF
Current - Quiescent (Iq)
100 μA
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP
Mounting Type
Surface Mount
Through Hole