Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Harris Corporation CD4063BD3
CD4063BD3
Active
Logic - Comparators
Description:
LOGIC 4-BIT MAGNITUDE COMPARATOR
Manufacturer:
Harris Corporation
Datasheet:
CD4063BD3 Datasheet
History Price: $8.60000
In Stock: 22960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4063BD3 vs CD4585BF3A
Part No
CD4063BD3
CD4585BF3A
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Harris Corporation
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Magnitude Comparator
-
Number of Bits
4
-
Output
Active High
-
Output Function
AB
-
Voltage - Supply
3V ~ 18V
-
Current - Output High, Low
3.4mA, 3.4mA
-
Max Propagation Delay @ V, Max CL
-
-
Current - Quiescent (Iq)
100 μA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CERDIP
-
Mounting Type
Through Hole
-