☰
CD4060BCMX
CD4060BCMX
Obsolete
Description:  IC BINARY COUNTER 14-BIT 16SOIC
Manufacturer:  onsemi
Datasheet:   CD4060BCMX Datasheet
History Price: Obsolete
In Stock: 22720
CD4060BCMX vs CD4022BFX
Manufacturer
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
14
4
Reset
Asynchronous
Synchronous
Timing
-
Synchronous
Count Rate
12 MHz
11 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
3 V ~ 15 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP