Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Harris Corporation CD4060AK3
CD4060AK3
Active
Logic - Counters, Dividers
Description:
14-STAGEBINARYCOUNTER
Manufacturer:
Harris Corporation
Datasheet:
CD4060AK3 Datasheet
History Price: Active
In Stock: 12960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4060AK3 vs CD4018BMT
Part No
CD4060AK3
CD4018BMT
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
Divide-by-N
Direction
-
-
Number of Elements
-
1
Number of Bits per Element
-
5
Reset
-
Asynchronous
Timing
-
Synchronous
Count Rate
-
8.5 MHz
Trigger Type
-
Positive Edge
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC