☰
CD4060AK3
CD4060AK3
Active
Description:  14-STAGEBINARYCOUNTER
Manufacturer:  Harris Corporation
Datasheet:   CD4060AK3 Datasheet
History Price: Active
In Stock: 12960
CD4060AK3 vs CD40102BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
BCD Counter
Direction
-
Down
Number of Elements
-
2
Number of Bits per Element
-
4
Reset
-
Asynchronous
Timing
-
Synchronous
Count Rate
-
2.4 MHz
Trigger Type
-
Positive Edge
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 105 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP