☰
CD4052BCM
CD4052BCM
Obsolete
Description:  IC SWITCH SP4T X 2 240OHM 16SOIC
Manufacturer:  onsemi
Datasheet:   CD4052BCM Datasheet
History Price: Obsolete
In Stock: 37880
CD4052BCM vs CD4051BEE4
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
8:1
Number of Circuits
2
1
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
5V ~ 15V
3V ~ 20V
Voltage - Supply, Dual (V?
?.5V ~ 7.5V
?.5V ~ 9V
Switch Time (Ton, Toff) (Max)
320ns, 150ns
-
-3db Bandwidth
40MHz
20MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
0.2pF, 30pF
Current - Leakage (IS(off)) (Max)
50nA
100nA
Crosstalk
-40dB @ 3MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP