Multiplexer/Demultiplexer Circuit
8:1
4:1
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
5V ~ 15V
5V ~ 15V
Voltage - Supply, Dual (V?
?.5V ~ 7.5V
?.5V ~ 7.5V
Switch Time (Ton, Toff) (Max)
320ns, 150ns
320ns, 150ns
-3db Bandwidth
40MHz
40MHz
Channel Capacitance (CS(off), CD(off))
-
-
Current - Leakage (IS(off)) (Max)
50nA
50nA
Crosstalk
-40dB @ 3MHz
-40dB @ 3MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOP
16-PDIP