☰
CD4050BPW
CD4050BPW
Active
Description:  IC BUFFER NON-INVERT 18V 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4050BPW Datasheet
History Price: $1.19000
In Stock: 38860
CD4050BPW vs CD4050BF
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
6
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
8mA, 48mA
8mA, 48mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-CDIP