Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments CD4050BDWR
CD4050BDWR
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 18V 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4050BDWR Datasheet
History Price: $0.65000
In Stock: 44560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4050BDWR vs CD4010BF
Part No
CD4050BDWR
CD4010BF
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
6
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
8mA, 48mA
3mA, 36mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP