☰
CD4049UBDW
CD4049UBDW
Active
Description:  IC INVERTER 6CH 1-INP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4049UBDW Datasheet
History Price: $0.72000
In Stock: 29210
CD4049UBDW vs CD4001BF
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Inverter
-
Number of Circuits
6
-
Number of Inputs
1
-
Features
-
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Max)
4 μA
-
Current - Output High, Low
4.3mA, 24mA
-
Input Logic Level - Low
1V ~ 2.5V
-
Input Logic Level - High
4V ~ 12.5V
-
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
16-SOIC
-
Package / Case
16-SOIC (0.295", 7.50mm Width)
-