☰
CD4048AD3
CD4048AD3
Active
Description:  EXPANDABLE 8-INPUT GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4048AD3 Datasheet
History Price: $4.97000
In Stock: 8590
CD4048AD3 vs CD4019BMT
Series
4000B
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
AND/OR Gate
Number of Circuits
-
4
Number of Inputs
-
2
Schmitt Trigger Input
-
No
Output Type
-
Single-Ended
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage - Supply
-
3V ~ 18V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CERDIP
16-SOIC