☰
CD4047BPW
CD4047BPW
Active
Description:  IC MULTIVIBRATOR 80NS 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4047BPW Datasheet
History Price: $1.37000
In Stock: 43840
CD4047BPW vs CD4098BF
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Astable, Monostable
Monostable
Independent Circuits
1
2
Schmitt Trigger Input
No
Yes
Propagation Delay
80 ns
100 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-TSSOP
16-CDIP