☰
CD4047BEG4
CD4047BEG4
Discontinued
Description:  IC MULTIVIBRATOR 80NS 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4047BEG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 10090
CD4047BEG4 vs CD4098BF3A
Series
4000B
-
Packaging
Tube
Tube
Status
Discontinued
Active
Logic Type
Astable, Monostable
-
Independent Circuits
1
-
Schmitt Trigger Input
No
-
Propagation Delay
80 ns
-
Current - Output High, Low
6.8mA, 6.8mA
-
Voltage - Supply
3 V ~ 18 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
14-DIP (0.300", 7.62mm)
-
Supplier Device Package
14-PDIP
-