☰
CD4047BEG4
CD4047BEG4
Discontinued
Description:  IC MULTIVIBRATOR 80NS 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4047BEG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 10090
CD4047BEG4 vs CD4098BE
Series
4000B
4000B
Packaging
Tube
Tube
Status
Discontinued
Active
Logic Type
Astable, Monostable
Monostable
Independent Circuits
1
2
Schmitt Trigger Input
No
No
Propagation Delay
80 ns
100 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
16-PDIP