☰
CD4047AK
CD4047AK
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  Harris Corporation
Datasheet:   CD4047AK Datasheet
History Price: $6.80000
In Stock: 1120
CD4047AK vs CD4098BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
Astable, Monostable
Monostable
Independent Circuits
1
2
Schmitt Trigger Input
No
No
Propagation Delay
100 ns
100 ns
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 12 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-CFlatPack
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CFP
16-SOIC