☰
CD4044BPW
CD4044BPW
Obsolete
Description:  IC QUAD NAND R/S LATCH 16-TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4044BPW Datasheet
History Price: Obsolete
In Stock: 1385
CD4044BPW vs CD4044BD
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
S-R Latch
S-R Latch
Circuit
1:1
1:1
Output Type
Tri-State
Tri-State
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
4
4
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC