Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD4044BDWR
CD4044BDWR
Obsolete
Logic - Latches
Description:
IC QUAD NAND R/S LATCH 16-SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4044BDWR Datasheet
History Price: Obsolete
In Stock: 35440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4044BDWR vs CD4044BD3
Part No
CD4044BDWR
CD4044BD3
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
S-R Latch
S-R Latch
Circuit
1:1
1:1
Output Type
Tri-State
Tri-State
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
4
4
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC