Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Harris Corporation CD4043BF/3
CD4043BF/3
Active
Logic - Latches
Description:
QUAD NOR R/S LATCH
Manufacturer:
Harris Corporation
Datasheet:
CD4043BF/3 Datasheet
History Price: Active
In Stock: 42720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4043BF/3 vs CD4043BD
Part No
CD4043BF/3
CD4043BD
Category
Logic - Latches
Logic - Latches
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
S-R Latch
Circuit
-
1:1
Output Type
-
Tri-State
Voltage - Supply
-
3V ~ 18V
Independent Circuits
-
4
Delay Time - Propagation
-
50ns
Current - Output High, Low
-
6.8mA, 6.8mA
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC