Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD4043BDT
CD4043BDT
Active
Logic - Latches
Description:
IC NOR R/S LATCH 3ST QUAD 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4043BDT Datasheet
History Price: $1.40000
In Stock: 3680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4043BDT vs CD4042BF
Part No
CD4043BDT
CD4042BF
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
S-R Latch
D-Type Transparent Latch
Circuit
1:1
4:4
Output Type
Tri-State
Differential
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
4
1
Delay Time - Propagation
50ns
40ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP