Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Harris Corporation CD4042BM
CD4042BM
Active
Logic - Latches
Description:
CLOCKED D-LATCH, QUAD
Manufacturer:
Harris Corporation
Datasheet:
CD4042BM Datasheet
History Price: Active
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4042BM vs CD4044BCN
Part No
CD4042BM
CD4044BCN
Category
Logic - Latches
Logic - Latches
Manufacturer
Harris Corporation
onsemi
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
S-R Latch
Circuit
-
1:1
Output Type
-
Tri-State
Voltage - Supply
-
3V ~ 15V
Independent Circuits
-
4
Delay Time - Propagation
-
60ns
Current - Output High, Low
-
3mA, 6.8mA
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP