☰
CD4042BDR
CD4042BDR
Active
Description:  IC QUAD CLOCKED D LATCH 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4042BDR Datasheet
History Price: $0.65000
In Stock: 43245
CD4042BDR vs CD4508BD3
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
1:1
4:4
Output Type
Differential
Tri-State, Non-Inverted
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
4
2
Delay Time - Propagation
40ns
50ns @ 15V, 50pF
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-CDIP (0.300", 7.62mm) Window
Supplier Device Package
16-SOIC
24-CDIP