☰
CD4041UBFX
CD4041UBFX
Active
Description:  IC BUFFER INVERT 18V 14CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4041UBFX Datasheet
History Price: $1.62000
In Stock: 22560
CD4041UBFX vs CD4010BF3A
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Buffer, Line Driver
Buffer, Non-Inverting
Number of Elements
4
6
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Complementary
Push-Pull
Current - Output High, Low
38mA, 38mA
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
16-CDIP