☰
CD4040BPW
CD4040BPW
Active
Description:  IC BINARY COUNTER 12BIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4040BPW Datasheet
History Price: $1.07000
In Stock: 36240
CD4040BPW vs CD4024BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
12
7
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
12 MHz
24 MHz
Trigger Type
Negative Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
14-SOIC