☰
CD4040BPW
CD4040BPW
Active
Description:  IC BINARY COUNTER 12BIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4040BPW Datasheet
History Price: $1.07000
In Stock: 36080
CD4040BPW vs CD40102BE
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Binary Counter
BCD Counter
Direction
Up
Down
Number of Elements
1
2
Number of Bits per Element
12
4
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
12 MHz
2.4 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-PDIP