Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4040BM96
CD4040BM96
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 12-BIT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4040BM96 Datasheet
History Price: $0.58000
In Stock: 21440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4040BM96 vs CD4017BF
Part No
CD4040BM96
CD4017BF
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Binary Counter
Counter, Decade
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
12
5
Reset
Asynchronous
Synchronous
Timing
-
Synchronous
Count Rate
12 MHz
11 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP