Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi CD4040BCN
CD4040BCN
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 12-BIT 16DIP
Manufacturer:
onsemi
Datasheet:
CD4040BCN Datasheet
History Price: Obsolete
In Stock: 2825
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4040BCN vs CD4018BM
Part No
CD4040BCN
CD4018BM
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Binary Counter
Divide-by-N
Direction
Up
-
Number of Elements
1
1
Number of Bits per Element
12
5
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
12 MHz
8.5 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
3 V ~ 15 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC