☰
CD4040BCN
CD4040BCN
Obsolete
Description:  IC BINARY COUNTER 12-BIT 16DIP
Manufacturer:  onsemi
Datasheet:   CD4040BCN Datasheet
History Price: Obsolete
In Stock: 11975
CD4040BCN vs CD40103BE
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Down
Number of Elements
1
1
Number of Bits per Element
12
8
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
12 MHz
2.4 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
3 V ~ 15 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP