☰
CD4035BPW
CD4035BPW
Obsolete
Description:  IC SHIFT REG PIN/P-OUT 16-TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4035BPW Datasheet
History Price: Obsolete
In Stock: 7960
CD4035BPW vs CD4035BD
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Shift Register
Shift Register
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
4
4
Function
Parallel or Serial to Serial
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-CDIP