☰
CD4035BMTG4
CD4035BMTG4
Obsolete
Description:  IC SHIFT REG PIN/P-OUT 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4035BMTG4 Datasheet
History Price: Obsolete
In Stock: 20800
CD4035BMTG4 vs CD4014BE
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Logic Type
Shift Register
Shift Register
Output Type
Complementary
Push-Pull
Number of Elements
1
1
Number of Bits per Element
4
8
Function
Parallel or Serial to Serial
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP