Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Texas Instruments CD4035BE
CD4035BE
Active
Logic - Shift Registers
Description:
IC SHIFT REG P-IN/P-OUT 16-DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4035BE Datasheet
History Price: $1.68000
In Stock: 23015
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4035BE vs CD4094BPW
Part No
CD4035BE
CD4094BPW
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Bulk or Tube
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Complementary
Tri-State
Number of Elements
1
1
Number of Bits per Element
4
8
Function
Parallel or Serial to Serial
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
16-TSSOP